Bipolar (BJT) Transistor NPN 230V 15A 60MHz 160W Through Hole TO-3P
TRANS NPN 230V 15A TO3P
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC6145-ND | 2SC6145 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |