Manufacturer: Sanken
Win Source Part Number: 15052-2SC5370
Family Name: 2SC5370
Alternative Parts (Cross-Reference): 2SC4150; 2SC4150-7000; 2SC4150-4112; 2SC4150-7100;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Trans GP BJT NPN 40V 12A 3-Pin(3+Tab) TO-220F Product overview: 2SC5370 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 12A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5370 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 15052-2SC5370 | 283-2SC5370 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC5370 | 40V 12A Bipolar Transistor |
| Package Type | TO-220; SOT3 |