Sanken Electric Co., Ltd. 120V 8A Bipolar Transistor 2SC5100

Description
TRANS NPN 120V 8A TO3P Product overview: 2SC5100 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 120V 8A TO3P Product overview: 2SC5100 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 8A Bipolar Transistor
276-2SC5100
120V 8A Bipolar Transistor 276-2SC5100
TRANS NPN 120V 8A TO3P Product overview: 2SC5100 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5100 can be used for catalog matching and distributor lookup.

TRANS NPN 120V 8A TO3P Product overview: 2SC5100 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5100 - 762697-2SC5100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5100
762697-2SC5100
TRANSISTORS - Transistors (BJT) - Single - 2SC5100 762697-2SC5100
Manufacturer: Sanken Win Source Part Number: 762697-2SC5100 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 75W Transistor Type: NPN Frequency - Transition: 20MHz Family Name: 2SC5100 Categories: Discrete Semiconductor Products Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 300mA, 3A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 3A, 4V Alternative Parts (Cross-Reference): TIP33C; 2SD20640S; 2SD2064Q; Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 762697-2SC5100
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Power - Max: 75W
Transistor Type: NPN
Frequency - Transition: 20MHz
Family Name: 2SC5100
Categories: Discrete Semiconductor Products
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 300mA, 3A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 3A, 4V
Alternative Parts (Cross-Reference): TIP33C; 2SD20640S; 2SD2064Q;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SC5100-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5100-ND
Single Bipolar Transistors 2SC5100-ND
Bipolar (BJT) Transistor NPN 120V 8A 20MHz 75W Through Hole TO-3P

Bipolar (BJT) Transistor NPN 120V 8A 20MHz 75W Through Hole TO-3P

Buy Now Datasheet
TRANS NPN 120V 8A TO3PF - 681-2SC5100 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 120V 8A TO3PF
681-2SC5100
TRANS NPN 120V 8A TO3PF 681-2SC5100
TRANS NPN 120V 8A TO3PF

TRANS NPN 120V 8A TO3PF

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5100
TRANS NPN 120V 8A TO3P

TRANS NPN 120V 8A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC5100 762697-2SC5100 2SC5100-ND 681-2SC5100 2SC5100
Product Name 120V 8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5100 Single Bipolar Transistors TRANS NPN 120V 8A TO3PF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-3; SOT3 TO-3; TO-3P-3 Full Pack
Packing Method Bulk Bulk; Bulk
IC(max) 10000 milliamps 8000 milliamps
VCEO 120 volts 120 volts
VCBO 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN-QZ - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC858CE6327HTSA1 - 1022523-BC858CE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers
Bipolar Transistors - 1219449 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details