Sanken Electric Co., Ltd. Single Bipolar Transistors 2SC5099

Description
Bipolar (BJT) Transistor NPN 80V 6A 20MHz 60W Through Hole TO-3PF
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 6A 20MHz 60W Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC5099-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5099-ND
Single Bipolar Transistors 2SC5099-ND
Bipolar (BJT) Transistor NPN 80V 6A 20MHz 60W Through Hole TO-3PF

Bipolar (BJT) Transistor NPN 80V 6A 20MHz 60W Through Hole TO-3PF

Buy Now Datasheet
Singapore, Singapore
80V 6A Bipolar Transistor
276-2SC5099
80V 6A Bipolar Transistor 276-2SC5099
TRANS NPN 80V 6A TO3PF Product overview: 2SC5099 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5099 can be used for catalog matching and distributor lookup.

TRANS NPN 80V 6A TO3PF Product overview: 2SC5099 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5099 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5099 - 762696-2SC5099 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5099
762696-2SC5099
TRANSISTORS - Transistors (BJT) - Single - 2SC5099 762696-2SC5099
Manufacturer: Sanken Win Source Part Number: 762696-2SC5099 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 60W Transistor Type: NPN Frequency - Transition: 20MHz Family Name: 2SC5099 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3PF Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 200mA, 2A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 2A, 4V Alternative Parts (Cross-Reference): BDS11SMD-JQR-A; BDS11SMD; BDS11SMD-JQR; ; Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 762696-2SC5099
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Power - Max: 60W
Transistor Type: NPN
Frequency - Transition: 20MHz
Family Name: 2SC5099
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 2A, 4V
Alternative Parts (Cross-Reference): BDS11SMD-JQR-A; BDS11SMD; BDS11SMD-JQR; ;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5099 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5099
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5099
TRANS NPN 80V 6A TO3PF

TRANS NPN 80V 6A TO3PF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SC5099-ND 276-2SC5099 762696-2SC5099 2SC5099
Product Name Single Bipolar Transistors 80V 6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5099 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3; TO-3P-3 Full Pack Bulk TO-3; SOT3
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data