Sanken Electric Co., Ltd. Single Bipolar Transistors 2SC4886

Description
Bipolar (BJT) Transistor NPN 150V 14A 60MHz 80W Through Hole TO-3PF
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 150V 14A 60MHz 80W Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC4886-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4886-ND
Single Bipolar Transistors 2SC4886-ND
Bipolar (BJT) Transistor NPN 150V 14A 60MHz 80W Through Hole TO-3PF

Bipolar (BJT) Transistor NPN 150V 14A 60MHz 80W Through Hole TO-3PF

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4886 - 1004437-2SC4886 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4886
1004437-2SC4886
TRANSISTORS - Transistors (BJT) - Single - 2SC4886 1004437-2SC4886
Manufacturer: Sanken Win Source Part Number: 1004437-2SC4886 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 60MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 2V @ 500mA, 5A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 50 @ 5A, 4V Maximum Power Dissipation: 80W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Commercial

Manufacturer: Sanken
Win Source Part Number: 1004437-2SC4886
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 2V @ 500mA, 5A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 5A, 4V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Commercial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4886 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4886
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4886
TRANS NPN 150V 14A TO3PF

TRANS NPN 150V 14A TO3PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2SC4886-ND 1004437-2SC4886 2SC4886
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC4886 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154970P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45 V, 500 mA PNP general-purpose transistors - BC807,185 - Nexperia B.V.
Specs
Polarity NPN
Package Type

-

TJ 150 C (302 F)
View Details