TRANS NPN 180V 2A TO220F Product overview: 2SC4883A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4883A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 180V 2A 120MHz 20W Through Hole TO-220F
Manufacturer: Sanken
Win Source Part Number: 130866-2SC4883A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 180V
Max Vce (sat): 1V @ 70mA, 700mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 700mA, 10V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
TRANS NPN 180V 2A TO220F
TRANS NPN 180V 2A TO220F
TRANS NPN 180V 2A TO220F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-2SC4883A | 2SC4883A-ND | 130866-2SC4883A | 2SC4883A | 2SC4883A | 681-2SC4883A |
| Product Name | 180V 2A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC4883A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | TRANS NPN 180V 2A TO220F |
| Package Type | Bulk | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220F | TO-220; TO-220-3 Full Pack | ||
| Packing Method | Bulk | Bulk; Bulk | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 180 volts | 180 volts | 180 volts | |||
| VCBO | 180 volts |