Manufacturer: Sanken
Win Source Part Number: 793962-2SC4546
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 30W
Transistor Type: NPN
Frequency - Transition: 10MHz
Family Name: 2SC4546
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 7A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 600mA, 3A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 3A, 4V
Alternative Parts (Cross-Reference): 2SC3570K-AZ; MJE13007F; 2SC3570L-A;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 400V 7A 10MHz 30W Through Hole TO-220F
TRANS NPN 400V 7A TO220F
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 793962-2SC4546 | 2SC4546-ND | 2SC4546 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4546 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |