Bipolar (BJT) Transistor NPN 550V 5A 6MHz 35W Through Hole TO-220F
Manufacturer: Sanken
Win Source Part Number: 053834-2SC4518A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 6MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 550V
Max Vce (sat): 500mV @ 360mA, 1.8A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 10 @ 1.8A, 4V
Maximum Power Dissipation: 35W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
TRANS NPN 550V 5A TO220F
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SC4518A-ND | 053834-2SC4518A | 2SC4518A |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC4518A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN |