TRANS NPN 80V 6A TO220F Product overview: 2SC4511 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4511 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 762652-2SC4511
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 30W
Transistor Type: NPN
Frequency - Transition: 20MHz
Family Name: 2SC4511
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 2A, 4V
Alternative Parts (Cross-Reference): 2SD2203-E; 2SB1018A-Y(LBSUZ); 2ST1480FP;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 80V 6A 20MHz 30W Through Hole TO-220F
TRANS NPN 80V 6A TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC4511 | 762652-2SC4511 | 2SC4511-ND | 2SC4511 |
| Product Name | 80V 6A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC4511 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | |
| Packing Method | Bulk | Bulk; Bulk | ||
| IC(max) | 6000 milliamps | 6000 milliamps | ||
| VCEO | 80 volts | 80 volts |