Sanken Electric Co., Ltd. Single Bipolar Transistors 2SC4495

Description
Bipolar (BJT) Transistor NPN 50V 3A 40MHz 25W Through Hole TO-220F
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 3A 40MHz 25W Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC4495SK-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4495SK-ND
Single Bipolar Transistors 2SC4495SK-ND
Bipolar (BJT) Transistor NPN 50V 3A 40MHz 25W Through Hole TO-220F

Bipolar (BJT) Transistor NPN 50V 3A 40MHz 25W Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4495 - 053718-2SC4495 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4495
053718-2SC4495
TRANSISTORS - Transistors (BJT) - Single - 2SC4495 053718-2SC4495
Manufacturer: Sanken Win Source Part Number: 053718-2SC4495 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 40MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 20mA, 1A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 500 @ 500mA, 4V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 053718-2SC4495
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 20mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 500 @ 500mA, 4V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4495 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4495
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4495
TRANS NPN 50V 3A TO220F

TRANS NPN 50V 3A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2SC4495SK-ND 053718-2SC4495 2SC4495
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC4495 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Bipolar Transistors - 1220626 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC 807-40 E6433 - 1022397-BC 807-40 E6433 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
3 suppliers