Sanken Electric Co., Ltd. Single Bipolar Transistors 2SC4468

Description
Bipolar (BJT) Transistor NPN 140V 10A 20MHz 100W Through Hole TO-3P
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 140V 10A 20MHz 100W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC4468-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4468-ND
Single Bipolar Transistors 2SC4468-ND
Bipolar (BJT) Transistor NPN 140V 10A 20MHz 100W Through Hole TO-3P

Bipolar (BJT) Transistor NPN 140V 10A 20MHz 100W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
140V 10A Bipolar Transistor
276-2SC4468
140V 10A Bipolar Transistor 276-2SC4468
TRANS NPN 140V 10A TO3P Product overview: 2SC4468 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4468 can be used for catalog matching and distributor lookup.

TRANS NPN 140V 10A TO3P Product overview: 2SC4468 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4468 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4468 - 197535-2SC4468 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4468
197535-2SC4468
TRANSISTORS - Transistors (BJT) - Single - 2SC4468 197535-2SC4468
Manufacturer: Sanken Win Source Part Number: 197535-2SC4468 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 500mV @ 500mA, 5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 50 @ 3A, 4V Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 197535-2SC4468
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 500mV @ 500mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 3A, 4V
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4468 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4468
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4468
TRANS NPN 140V 10A TO3P

TRANS NPN 140V 10A TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SC4468-ND 276-2SC4468 197535-2SC4468 2SC4468
Product Name Single Bipolar Transistors 140V 10A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC4468 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type TO-3; TO-3P-3, SC-65-3 Bulk TO-3; SOT3; TO-3P
Packing Method Bulk Bulk; Bulk
IC(max) 10000 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data