Manufacturer: Sanken
Win Source Part Number: 1004424-2SC4466
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 200mA, 2A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 2A, 4V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 80V 6A 20MHz 60W Through Hole TO-3P
TRANS NPN 80V 6A TO3P
TRANS NPN 80V 6A TO3P
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1004424-2SC4466 | 2SC4466-ND | 2SC4466 | 2SC4466 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4466 | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN; NPN | |
| Package Type | TO-3; SOT3; TO-3P | TO-3; TO-3P-3, SC-65-3 | TO-3; TO-3P-3, SC-65-3 | |
| IC(max) | 6000 milliamps | 6000 milliamps | ||
| VCEO | 80 volts | 80 volts |