Sanken Electric Co., Ltd. Single Bipolar Transistors 2SC4382

Description
Bipolar (BJT) Transistor NPN 200V 2A 15MHz 25W Through Hole TO-220F
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 200V 2A 15MHz 25W Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC4382-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4382-ND
Single Bipolar Transistors 2SC4382-ND
Bipolar (BJT) Transistor NPN 200V 2A 15MHz 25W Through Hole TO-220F

Bipolar (BJT) Transistor NPN 200V 2A 15MHz 25W Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4382 - 053833-2SC4382 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4382
053833-2SC4382
TRANSISTORS - Transistors (BJT) - Single - 2SC4382 053833-2SC4382
Manufacturer: Sanken Win Source Part Number: 053833-2SC4382 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 15MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Max Vce (sat): 1V @ 70mA, 700mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 60 @ 700mA, 10V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 053833-2SC4382
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 15MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 1V @ 70mA, 700mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 700mA, 10V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 74191970 - Radwell International
Willingboro, NJ, United States
Transistor
74191970
Transistor 74191970
TRANSISTOR, NPN, 200V, 2A, TO220F, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, NPN, 200V, 2A, TO220F, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Bipolar Transistors - 2SC4382 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC4382
Single Bipolar Transistors 2SC4382
TRANS NPN 200V 2A TO220F

TRANS NPN 200V 2A TO220F

Supplier's Site Datasheet
TRANS NPN 200V 2A TO220F - 681-2SC4382 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 200V 2A TO220F
681-2SC4382
TRANS NPN 200V 2A TO220F 681-2SC4382
TRANS NPN 200V 2A TO220F

TRANS NPN 200V 2A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors Transistors
Product Number 2SC4382-ND 053833-2SC4382 74191970 2SC4382 681-2SC4382
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC4382 Transistor Single Bipolar Transistors TRANS NPN 200V 2A TO220F
Polarity NPN NPN; NPN NPN; NPN NPN; NPN
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
IC(max) 2000 milliamps
VCEO 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156509P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
60 V, 1 A NPN medium power transistors - BC55-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers