Sanken Electric Co., Ltd. Single Bipolar Transistors 2SC4381

Description
Bipolar (BJT) Transistor NPN 150V 2A 15MHz 25W Through Hole TO-220F
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 150V 2A 15MHz 25W Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC4381-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4381-ND
Single Bipolar Transistors 2SC4381-ND
Bipolar (BJT) Transistor NPN 150V 2A 15MHz 25W Through Hole TO-220F

Bipolar (BJT) Transistor NPN 150V 2A 15MHz 25W Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4381 - 1125677-2SC4381 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4381
1125677-2SC4381
TRANSISTORS - Transistors (BJT) - Single - 2SC4381 1125677-2SC4381
Manufacturer: Sanken Win Source Part Number: 1125677-2SC4381 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 25W Transistor Type: NPN Frequency - Transition: 15MHz Family Name: 2SC4381 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220F Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 70mA, 700mA Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 700mA, 10V Alternative Parts (Cross-Reference): 2SD1763AE; KSD401FYTU; Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 1125677-2SC4381
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 25W
Transistor Type: NPN
Frequency - Transition: 15MHz
Family Name: 2SC4381
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 70mA, 700mA
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 700mA, 10V
Alternative Parts (Cross-Reference): 2SD1763AE; KSD401FYTU;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4381 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4381
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4381
TRANS NPN 150V 2A TO220F

TRANS NPN 150V 2A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 2SC4381-ND 1125677-2SC4381 2SC4381
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC4381 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3
Packing Method Bulk; Bulk Bulk; Bulk
TJ 150 C (302 F)
Power Gain 60 dB
Unlock Full Specs
to access all available technical data