Sanken Electric Co., Ltd. TRANSISTORS - Transistors (BJT) - Single - 2SC4301 2SC4301

Description
Manufacturer: Sanken Win Source Part Number: 1125665-2SC4301 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 80W Transistor Type: NPN Frequency - Transition: 6MHz Family Name: 2SC4301 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en RoHS State: Request Verification Manufacturer Package: TO-3PF Current - Collector (Ic) (Maximum): 7A Voltage - Collector Emitter Breakdown (Maximum): 800V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 600mA, 3A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 3A, 4V Alternative Parts (Cross-Reference): 2SC4429L; 2SC5900; 2SC4237; Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 1125665-2SC4301 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 80W Transistor Type: NPN Frequency - Transition: 6MHz Family Name: 2SC4301 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en RoHS State: Request Verification Manufacturer Package: TO-3PF Current - Collector (Ic) (Maximum): 7A Voltage - Collector Emitter Breakdown (Maximum): 800V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 600mA, 3A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 3A, 4V Alternative Parts (Cross-Reference): 2SC4429L; 2SC5900; 2SC4237; Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC4301 - 1125665-2SC4301 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4301
1125665-2SC4301
TRANSISTORS - Transistors (BJT) - Single - 2SC4301 1125665-2SC4301
Manufacturer: Sanken Win Source Part Number: 1125665-2SC4301 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 80W Transistor Type: NPN Frequency - Transition: 6MHz Family Name: 2SC4301 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en RoHS State: Request Verification Manufacturer Package: TO-3PF Current - Collector (Ic) (Maximum): 7A Voltage - Collector Emitter Breakdown (Maximum): 800V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 600mA, 3A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 3A, 4V Alternative Parts (Cross-Reference): 2SC4429L; 2SC5900; 2SC4237; Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 1125665-2SC4301
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Power - Max: 80W
Transistor Type: NPN
Frequency - Transition: 6MHz
Family Name: 2SC4301
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp/en
RoHS State: Request Verification
Manufacturer Package: TO-3PF
Current - Collector (Ic) (Maximum): 7A
Voltage - Collector Emitter Breakdown (Maximum): 800V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 600mA, 3A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 3A, 4V
Alternative Parts (Cross-Reference): 2SC4429L; 2SC5900; 2SC4237;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2SC4301-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4301-ND
Single Bipolar Transistors 2SC4301-ND
Bipolar (BJT) Transistor NPN 800V 7A 6MHz 80W Through Hole TO-3PF

Bipolar (BJT) Transistor NPN 800V 7A 6MHz 80W Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4301 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4301
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4301
TRANS NPN 800V 7A TO3PF

TRANS NPN 800V 7A TO3PF

Supplier's Site
TRANS NPN 800V 7A TO3PF - 681-2SC4301 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 800V 7A TO3PF
681-2SC4301
TRANS NPN 800V 7A TO3PF 681-2SC4301
TRANS NPN 800V 7A TO3PF

TRANS NPN 800V 7A TO3PF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 1125665-2SC4301 2SC4301-ND 2SC4301 681-2SC4301
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC4301 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 800V 7A TO3PF
Polarity NPN NPN NPN; NPN
Package Type TO-3; SOT3 TO-3; TO-3P-3 Full Pack
Packing Method Bulk; Bulk Bulk; Bulk
TJ 150 C (302 F)
Power Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40LR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 1222893 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR148WE6327BTSA1TR-NDTR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers