Manufacturer: Sanken
Win Source Part Number: 762648-2SC4300
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Power - Max: 75W
Transistor Type: NPN
Frequency - Transition: 6MHz
Family Name: 2SC4300
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 800V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 400mA, 2A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 2A, 4V
Alternative Parts (Cross-Reference): 2SC4584; KSC5030FTBTU; 2SC4941-4100;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 800V 5A 6MHz 75W Through Hole TO-3PF
TRANS NPN 800V 5A TO3PF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 762648-2SC4300 | 2SC4300-ND | 2SC4300 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4300 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |