Sanken Electric Co., Ltd. Single Bipolar Transistors 2SC4153

Description
Bipolar (BJT) Transistor NPN 120V 7A 30MHz 30W Through Hole TO-220F
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 120V 7A 30MHz 30W Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC4153-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4153-ND
Single Bipolar Transistors 2SC4153-ND
Bipolar (BJT) Transistor NPN 120V 7A 30MHz 30W Through Hole TO-220F

Bipolar (BJT) Transistor NPN 120V 7A 30MHz 30W Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4153 - 1004414-2SC4153 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4153
1004414-2SC4153
TRANSISTORS - Transistors (BJT) - Single - 2SC4153 1004414-2SC4153
Manufacturer: Sanken Win Source Part Number: 1004414-2SC4153 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 500mV @ 300mA, 3A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 70 @ 3A, 4V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1004414-2SC4153
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 500mV @ 300mA, 3A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 70 @ 3A, 4V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SC4153 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC4153
Single Bipolar Transistors 2SC4153
TRANS NPN 120V 7A TO220F

TRANS NPN 120V 7A TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4153 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4153
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4153
TRANS NPN 120V 7A TO220F

TRANS NPN 120V 7A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC4153-ND 1004414-2SC4153 2SC4153 2SC4153
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC4153 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; NPN
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
IC(max) 7000 milliamps 7000 milliamps
VCEO 120 volts 120 volts
Unlock Full Specs
to access all available technical data