Manufacturer: Sanken
Win Source Part Number: 197533-2SC4140
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 18A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 2A, 10A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 10 @ 10A, 4V
Maximum Power Dissipation: 130W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
TRANS NPN 400V 18A TO3P Product overview: 2SC4140 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 18A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 18A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4140 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 18A 10MHz 130W Through Hole TO-3P
TRANS NPN 400V 18A TO3P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 197533-2SC4140 | 276-2SC4140 | 2SC4140-ND | 2SC4140 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4140 | 400V 18A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | ||
| Package Type | TO-3; SOT3; TO-3P | Bulk | TO-3; TO-3P-3, SC-65-3 | |
| Packing Method | Bulk | Bulk; Bulk | ||
| IC(max) | 18000 milliamps | 18000 milliamps |