Bipolar (BJT) Transistor NPN 400V 10A 10MHz 80W Through Hole TO-3P
TRANS NPN 400V 10A TO3P Product overview: 2SC4138 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4138 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 053717-2SC4138
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 1.2A, 6A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 10 @ 6A, 4V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
TRANS NPN 400V 10A TO3P
TRANS NPN 400V 10A TO3P
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC4138-ND | 276-2SC4138 | 053717-2SC4138 | 2SC4138 | 2SC4138 |
| Product Name | Single Bipolar Transistors | 400V 10A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC4138 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | TO-3; TO-3P-3, SC-65-3 | Bulk | TO-3; SOT3; TO-3P | TO-3; TO-3P-3, SC-65-3 | |
| Packing Method | Bulk | Bulk; Bulk | |||
| VCEO | 400 volts | 400 volts | 400 volts |