Manufacturer: Sanken
Win Source Part Number: 1004412-2SC4131
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 18MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 80mA, 400mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 5A, 1V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 15A TO3PF Product overview: 2SC4131 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4131 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 15A 18MHz 60W Through Hole TO-3PF
TRANS NPN 50V 15A TO3PF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1004412-2SC4131 | 276-2SC4131 | 2SC4131-ND | 2SC4131 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4131 | 50V 15A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | ||
| Package Type | TO-3; SOT3; TO-3PF | Bulk | TO-3; TO-3P-3 Full Pack | |
| Packing Method | Bulk | Bulk; Bulk | ||
| IC(max) | 15000 milliamps | 15000 milliamps |