Sanken Electric Co., Ltd. Single Bipolar Transistors 2SC4024

Description
Bipolar (BJT) Transistor NPN 50V 10A 24MHz 35W Through Hole TO-220F
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 10A 24MHz 35W Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC4024-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4024-ND
Single Bipolar Transistors 2SC4024-ND
Bipolar (BJT) Transistor NPN 50V 10A 24MHz 35W Through Hole TO-220F

Bipolar (BJT) Transistor NPN 50V 10A 24MHz 35W Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4024 - 1004411-2SC4024 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4024
1004411-2SC4024
TRANSISTORS - Transistors (BJT) - Single - 2SC4024 1004411-2SC4024
Manufacturer: Sanken Win Source Part Number: 1004411-2SC4024 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 24MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 100mA, 5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 300 @ 1A, 4V Maximum Power Dissipation: 35W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1004411-2SC4024
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 24MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 100mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 300 @ 1A, 4V
Maximum Power Dissipation: 35W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SC4024 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC4024
Single Bipolar Transistors 2SC4024
TRANS NPN 50V 10A TO220F

TRANS NPN 50V 10A TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4024
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4024
TRANS NPN 50V 10A TO220F

TRANS NPN 50V 10A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC4024-ND 1004411-2SC4024 2SC4024 2SC4024
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC4024 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; NPN
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
IC(max) 10000 milliamps 10000 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Bipolar Transistors - 1658805 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
 - BC860CWE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details