Sanken Electric Co., Ltd. Single Bipolar Transistors 2SC3927

Description
Bipolar (BJT) Transistor NPN 550V 10A 6MHz 120W Through Hole TO-3P
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 550V 10A 6MHz 120W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC3927-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3927-ND
Single Bipolar Transistors 2SC3927-ND
Bipolar (BJT) Transistor NPN 550V 10A 6MHz 120W Through Hole TO-3P

Bipolar (BJT) Transistor NPN 550V 10A 6MHz 120W Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3927 - 762611-2SC3927 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3927
762611-2SC3927
TRANSISTORS - Transistors (BJT) - Single - 2SC3927 762611-2SC3927
Manufacturer: Sanken Win Source Part Number: 762611-2SC3927 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3, SC-65-3 Power - Max: 120W Transistor Type: NPN Frequency - Transition: 6MHz Family Name: 2SC3927 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3P Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 550V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 1A, 5A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 5A, 4V Alternative Parts (Cross-Reference): MJW16206G; 2SC4580; 2SD1710C; Introduction Date: July 07, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 762611-2SC3927
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 120W
Transistor Type: NPN
Frequency - Transition: 6MHz
Family Name: 2SC3927
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 550V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 1A, 5A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 5A, 4V
Alternative Parts (Cross-Reference): MJW16206G; 2SC4580; 2SD1710C;
Introduction Date: July 07, 1999
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3927 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3927
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3927
TRANS NPN 550V 10A TO3P

TRANS NPN 550V 10A TO3P

Supplier's Site
TRANS NPN 550V 10A TO3P - 681-2SC3927 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 550V 10A TO3P
681-2SC3927
TRANS NPN 550V 10A TO3P 681-2SC3927
TRANS NPN 550V 10A TO3P

TRANS NPN 550V 10A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors
Product Number 2SC3927-ND 762611-2SC3927 2SC3927 681-2SC3927
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC3927 Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 550V 10A TO3P
Polarity NPN NPN NPN; NPN
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25R - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
Bipolar Transistors - 155052P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details