Manufacturer: Sanken
Win Source Part Number: 906359-2SC3857
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 200 V 15 A 20MHz 150 W Through Hole MT-200
Package: Bulk
Package: 3-ESIP
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MT-200
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor NPN 200V 15A 20MHz 150W Through Hole MT-200
TRANS NPN 200V 15A MT-200
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 906359-2SC3857 | 2SC3857-ND | 2SC3857 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3857 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |