Sanken Electric Co., Ltd. Single Bipolar Transistors 2SC3856

Description
Bipolar (BJT) Transistor NPN 180V 15A 20MHz 130W Through Hole TO-3P
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 180V 15A 20MHz 130W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC3856-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3856-ND
Single Bipolar Transistors 2SC3856-ND
Bipolar (BJT) Transistor NPN 180V 15A 20MHz 130W Through Hole TO-3P

Bipolar (BJT) Transistor NPN 180V 15A 20MHz 130W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
180V 15A Bipolar Transistor
276-2SC3856
180V 15A Bipolar Transistor 276-2SC3856
TRANS NPN 180V 15A TO3P Product overview: 2SC3856 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3856 can be used for catalog matching and distributor lookup.

TRANS NPN 180V 15A TO3P Product overview: 2SC3856 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3856 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3856 - 197529-2SC3856 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3856
197529-2SC3856
TRANSISTORS - Transistors (BJT) - Single - 2SC3856 197529-2SC3856
Manufacturer: Sanken Win Source Part Number: 197529-2SC3856 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 180V Max Vce (sat): 2V @ 500mA, 5A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 50 @ 3A, 4V Maximum Power Dissipation: 130W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 197529-2SC3856
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 180V
Max Vce (sat): 2V @ 500mA, 5A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 3A, 4V
Maximum Power Dissipation: 130W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3856 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3856
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3856
TRANS NPN 180V 15A TO3P

TRANS NPN 180V 15A TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SC3856-ND 276-2SC3856 197529-2SC3856 2SC3856
Product Name Single Bipolar Transistors 180V 15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC3856 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type TO-3; TO-3P-3, SC-65-3 Bulk TO-3; SOT3; TO-3P
Packing Method Bulk Bulk; Bulk
IC(max) 15000 milliamps 15000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BPN/DG/B4X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
Single IGBTs - 448-AIGB50N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers
Bipolar Transistors - 1219956 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details