Bipolar (BJT) Transistor NPN 80V 3A 15MHz 25W Through Hole TO-220F
Manufacturer: Sanken
Win Source Part Number: 1125525-2SC3852A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 25W
Transistor Type: NPN
Frequency - Transition: 15MHz
Family Name: 2SC3852A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 2A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 500 @ 500mA, 4V
Alternative Parts (Cross-Reference): 2SD2406-Y(F); 2SD2406-Y; 2SC5476-E;
Introduction Date: July 07, 1999
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
TRANS NPN 80V 3A TO220F
TRANS NPN 80V 3A TO220F. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 80V 3A TO220F
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC3852A-ND | 1125525-2SC3852A | 2SC3852A | 83643702 | 2SC3852A |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC3852A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| Power Gain | 500 dB |