Sanken Electric Co., Ltd. 60V 3A Bipolar Transistor 2SC3852

Description
TRANS NPN 60V 3A TO220F Product overview: 2SC3852 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3852 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 60V 3A TO220F Product overview: 2SC3852 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3852 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3A Bipolar Transistor
276-2SC3852
60V 3A Bipolar Transistor 276-2SC3852
TRANS NPN 60V 3A TO220F Product overview: 2SC3852 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3852 can be used for catalog matching and distributor lookup.

TRANS NPN 60V 3A TO220F Product overview: 2SC3852 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3852 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SC3852-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3852-ND
Single Bipolar Transistors 2SC3852-ND
Bipolar (BJT) Transistor NPN 60V 3A 15MHz 25W Through Hole TO-220F

Bipolar (BJT) Transistor NPN 60V 3A 15MHz 25W Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3852 - 053832-2SC3852 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3852
053832-2SC3852
TRANSISTORS - Transistors (BJT) - Single - 2SC3852 053832-2SC3852
Manufacturer: Sanken Win Source Part Number: 053832-2SC3852 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 15MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 2A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 500 @ 500mA, 4V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 053832-2SC3852
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 15MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 2A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 500 @ 500mA, 4V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SC3852 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC3852
Single Bipolar Transistors 2SC3852
TRANS NPN 60V 3A TO220F

TRANS NPN 60V 3A TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3852 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3852
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3852
TRANS NPN 60V 3A TO220F

TRANS NPN 60V 3A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3852 2SC3852-ND 053832-2SC3852 2SC3852 2SC3852
Product Name 60V 3A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC3852 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
Packing Method Bulk Bulk; Bulk
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts 60 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697470 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
45 V, 1 A NPN medium power transistors - BC54PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers