Sanken Electric Co., Ltd. 80V 4A Bipolar Transistor 2SC3851A

Description
TRANS NPN 80V 4A TO220F Product overview: 2SC3851A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3851A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 80V 4A TO220F Product overview: 2SC3851A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3851A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 4A Bipolar Transistor
276-2SC3851A
80V 4A Bipolar Transistor 276-2SC3851A
TRANS NPN 80V 4A TO220F Product overview: 2SC3851A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3851A can be used for catalog matching and distributor lookup.

TRANS NPN 80V 4A TO220F Product overview: 2SC3851A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3851A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3851A - 762608-2SC3851A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3851A
762608-2SC3851A
TRANSISTORS - Transistors (BJT) - Single - 2SC3851A 762608-2SC3851A
Manufacturer: Sanken Win Source Part Number: 762608-2SC3851A Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 25W Transistor Type: NPN Frequency - Transition: 15MHz Family Name: 2SC3851A Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 200mA, 2A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 1A, 4V Alternative Parts (Cross-Reference): KSD1408YTU_NL; 2SD1274B; 2ST1480FP; Introduction Date: July 07, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 762608-2SC3851A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 25W
Transistor Type: NPN
Frequency - Transition: 15MHz
Family Name: 2SC3851A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 1A, 4V
Alternative Parts (Cross-Reference): KSD1408YTU_NL; 2SD1274B; 2ST1480FP;
Introduction Date: July 07, 1999
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2SC3851A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3851A-ND
Single Bipolar Transistors 2SC3851A-ND
Bipolar (BJT) Transistor NPN 80V 4A 15MHz 25W Through Hole TO-220F

Bipolar (BJT) Transistor NPN 80V 4A 15MHz 25W Through Hole TO-220F

Buy Now Datasheet
Single Bipolar Transistors - 2SC3851A - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC3851A
Single Bipolar Transistors 2SC3851A
TRANS NPN 80V 4A TO220F

TRANS NPN 80V 4A TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3851A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3851A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3851A
TRANS NPN 80V 4A TO220F

TRANS NPN 80V 4A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3851A 762608-2SC3851A 2SC3851A-ND 2SC3851A 2SC3851A
Product Name 80V 4A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC3851A Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Packing Method Bulk Bulk; Bulk
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 80 volts 80 volts 80 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - BC860BWE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Bipolar Transistors - 2548532P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details