Manufacturer: Sanken
Win Source Part Number: 053716-2SC3835
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 500mV @ 300mA, 3A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 70 @ 3A, 4V
Maximum Power Dissipation: 70W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 120V 7A 30MHz 70W Through Hole TO-3P
TRANS NPN 120V 7A TO3P Product overview: 2SC3835 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3835 can be used for catalog matching and distributor lookup.
TRANS NPN 120V 7A TO3P
TRANS NPN 120V 7A TO3P
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 053716-2SC3835 | 2SC3835-ND | 276-2SC3835 | 2SC3835 | 2SC3835 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3835 | Single Bipolar Transistors | 120V 7A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | TO-3; SOT3; TO-3P | TO-3; TO-3P-3, SC-65-3 | Bulk | TO-3; TO-3P-3, SC-65-3 | |
| Packing Method | Bulk | Bulk; Bulk | |||
| IC(max) | 7000 milliamps | 7000 milliamps | 7000 milliamps | ||
| VCEO | 120 volts | 120 volts | 120 volts |