Sanken Electric Co., Ltd. Single Bipolar Transistors 2SC3519A

Description
Bipolar (BJT) Transistor NPN 180V 15A 50MHz 130W Through Hole TO-3P
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 180V 15A 50MHz 130W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC3519A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3519A-ND
Single Bipolar Transistors 2SC3519A-ND
Bipolar (BJT) Transistor NPN 180V 15A 50MHz 130W Through Hole TO-3P

Bipolar (BJT) Transistor NPN 180V 15A 50MHz 130W Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3519A - 053715-2SC3519A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3519A
053715-2SC3519A
TRANSISTORS - Transistors (BJT) - Single - 2SC3519A 053715-2SC3519A
Manufacturer: Sanken Win Source Part Number: 053715-2SC3519A Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 180V Max Vce (sat): 2V @ 500mA, 5A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 50 @ 5A, 4V Maximum Power Dissipation: 130W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 053715-2SC3519A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 180V
Max Vce (sat): 2V @ 500mA, 5A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 5A, 4V
Maximum Power Dissipation: 130W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
180V 15A Bipolar Transistor
276-2SC3519A
180V 15A Bipolar Transistor 276-2SC3519A
TRANS NPN 180V 15A TO3P Product overview: 2SC3519A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3519A can be used for catalog matching and distributor lookup.

TRANS NPN 180V 15A TO3P Product overview: 2SC3519A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3519A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3519A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3519A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3519A
TRANS NPN 180V 15A TO3P

TRANS NPN 180V 15A TO3P

Supplier's Site
Transistor - 48669291 - Radwell International
Willingboro, NJ, United States
Transistor
48669291
Transistor 48669291
POWER BIPOLAR TRANSISTOR, 15A I(C), 180V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, TO-3P. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 15A I(C), 180V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, TO-3P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 2SC3519A-ND 053715-2SC3519A 276-2SC3519A 2SC3519A 48669291
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC3519A 180V 15A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Polarity NPN NPN; NPN
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P Bulk
Packing Method Bulk Bulk; Bulk
IC(max) 15000 milliamps 15000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCP69US - 200838-BCP69US - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; P-TSOP6-6
View Details
2 suppliers
Bipolar Transistors - 6697635 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
Single Bipolar Transistors - BC807-40W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers