Sanken Electric Co., Ltd. Single Bipolar Transistors 2SC3519

Description
Bipolar (BJT) Transistor NPN 160V 15A 50MHz 130W Through Hole TO-3P
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 160V 15A 50MHz 130W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC3519-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3519-ND
Single Bipolar Transistors 2SC3519-ND
Bipolar (BJT) Transistor NPN 160V 15A 50MHz 130W Through Hole TO-3P

Bipolar (BJT) Transistor NPN 160V 15A 50MHz 130W Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3519 - 053714-2SC3519 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3519
053714-2SC3519
TRANSISTORS - Transistors (BJT) - Single - 2SC3519 053714-2SC3519
Manufacturer: Sanken Win Source Part Number: 053714-2SC3519 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 180V Max Vce (sat): 2V @ 500mA, 5A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 50 @ 5A, 4V Maximum Power Dissipation: 130W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Industrial

Manufacturer: Sanken
Win Source Part Number: 053714-2SC3519
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 180V
Max Vce (sat): 2V @ 500mA, 5A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 5A, 4V
Maximum Power Dissipation: 130W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Industrial

Buy Now Datasheet
Singapore, Singapore
160V 15A Bipolar Transistor
276-2SC3519
160V 15A Bipolar Transistor 276-2SC3519
TRANS NPN 160V 15A TO3P Product overview: 2SC3519 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3519 can be used for catalog matching and distributor lookup.

TRANS NPN 160V 15A TO3P Product overview: 2SC3519 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3519 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2SC3519-ND 053714-2SC3519 276-2SC3519
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC3519 160V 15A Bipolar Transistor
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data