Bipolar (BJT) Transistor NPN 150V 14A 60MHz 125W Through Hole TO-3P
Manufacturer: Sanken
Win Source Part Number: 1125382-2SC3284
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 125W
Transistor Type: NPN
Frequency - Transition: 60MHz
Family Name: 2SC3284
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp
RoHS State: Request Verification
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 14A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 500mA, 5A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 5A, 4V
Alternative Parts (Cross-Reference): 2STC4468; 2SD1047D-E; 2SD1047PD;
Introduction Date: July 07, 1999
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
TRANS NPN 150V 14A TO3P Product overview: 2SC3284 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 14A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3284 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC3284-ND | 1125382-2SC3284 | 276-2SC3284 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC3284 | 150V 14A Bipolar Transistor |
| Polarity | NPN | NPN | |
| Package Type | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3 | Bulk |
| Packing Method | Bulk; Bulk | Bulk | |
| TJ | 150 C (302 F) | 150 C (302 F) |