Allegro MicroSystems Inc. Single Bipolar Transistors 2SC3264

Description
Bipolar (BJT) Transistor NPN 230V 17A 60MHz 200W Through Hole MT-200
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 230V 17A 60MHz 200W Through Hole MT-200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC3264-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3264-ND
Single Bipolar Transistors 2SC3264-ND
Bipolar (BJT) Transistor NPN 230V 17A 60MHz 200W Through Hole MT-200

Bipolar (BJT) Transistor NPN 230V 17A 60MHz 200W Through Hole MT-200

Buy Now Datasheet
Singapore, Singapore
230V 17A Bipolar Transistor
276-2SC3264
230V 17A Bipolar Transistor 276-2SC3264
TRANS NPN 230V 17A MT-200 Product overview: 2SC3264 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3264 can be used for catalog matching and distributor lookup.

TRANS NPN 230V 17A MT-200 Product overview: 2SC3264 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3264 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SC3264 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC3264
Single Bipolar Transistors 2SC3264
TRANS NPN 230V 17A MT-200

TRANS NPN 230V 17A MT-200

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3264 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3264
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3264
TRANS NPN 230V 17A MT-200

TRANS NPN 230V 17A MT-200

Supplier's Site
Transistor, Bjt, Npn, 230Vceo,17A, Sip (Mt-200); Transistor Polarity Allegro Sanken - 03C3692 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bjt, Npn, 230Vceo,17A, Sip (Mt-200); Transistor Polarity Allegro Sanken
03C3692
Transistor, Bjt, Npn, 230Vceo,17A, Sip (Mt-200); Transistor Polarity Allegro Sanken 03C3692
TRANSISTOR, BJT, NPN, 230VCEO,17A, SIP (MT-200); Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:17A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

TRANSISTOR, BJT, NPN, 230VCEO,17A, SIP (MT-200); Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:17A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC3264-ND 276-2SC3264 2SC3264 2SC3264 03C3692
Product Name Single Bipolar Transistors 230V 17A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bjt, Npn, 230Vceo,17A, Sip (Mt-200); Transistor Polarity Allegro Sanken
Polarity NPN NPN; NPN NPN
Package Type 3-ESIP Bulk 3-ESIP TO-3
Packing Method Bulk Bulk; Bulk
IC(max) 14000 milliamps 17000 milliamps 17000 milliamps 17000 milliamps
VCEO 230 volts 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data