Manufacturer: Sanken
Win Source Part Number: 038903-2SC2921
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MT-200
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 2V @ 500mA, 5A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 5A, 4V
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 160V 15A 60MHz 150W Through Hole MT-200
TRANS NPN 160V 15A MT-200 Product overview: 2SC2921 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2921 can be used for catalog matching and distributor lookup.
TRANS NPN 160V 15A MT-200
TRANS NPN 160V 15A MT200
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 038903-2SC2921 | 2SC2921-ND | 276-2SC2921 | 2SC2921 | 681-2SC2921 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC2921 | Single Bipolar Transistors | 160V 15A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 160V 15A MT200 |
| Polarity | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; MT-200 | 3-ESIP | Bulk | ||
| Packing Method | Bulk | Bulk; Bulk | |||
| VCEO | 160 volts | 160 volts |