Bipolar (BJT) Transistor NPN 150V 10A 70MHz 100W Through Hole TO-3P
TRANS NPN 150V 10A TO3P Product overview: 2SC2837 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2837 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1004358-2SC2837
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 70MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 2V @ 500mA, 5A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 3V, 4V
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
TRANS NPN 150V 10A TO3P
TRANS NPN 150V 10A TO3P
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC2837-ND | 276-2SC2837 | 1004358-2SC2837 | 2SC2837 | 2SC2837 |
| Product Name | Single Bipolar Transistors | 150V 10A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC2837 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | TO-3; TO-3P-3, SC-65-3 | Bulk | TO-3; SOT3; TO-3P | TO-3; TO-3P-3, SC-65-3 | |
| Packing Method | Bulk | Bulk; Bulk | |||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||
| VCEO | 150 volts | 150 volts | 150 volts |