Sanken Electric Co., Ltd. 150V 10A Bipolar Transistor 2SB1588

Description
TRANS PNP DARL 150V 10A TO3PF Product overview: 2SB1588 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1588 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP DARL 150V 10A TO3PF Product overview: 2SB1588 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1588 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 10A Bipolar Transistor
276-2SB1588
150V 10A Bipolar Transistor 276-2SB1588
TRANS PNP DARL 150V 10A TO3PF Product overview: 2SB1588 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1588 can be used for catalog matching and distributor lookup.

TRANS PNP DARL 150V 10A TO3PF Product overview: 2SB1588 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1588 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SB1588-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1588-ND
Single Bipolar Transistors 2SB1588-ND
Bipolar (BJT) Transistor PNP - Darlington 150V 10A 50MHz 80W Through Hole TO-3PF

Bipolar (BJT) Transistor PNP - Darlington 150V 10A 50MHz 80W Through Hole TO-3PF

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1588 - 1004305-2SB1588 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1588
1004305-2SB1588
TRANSISTORS - Transistors (BJT) - Single - 2SB1588 1004305-2SB1588
Manufacturer: Sanken Win Source Part Number: 1004305-2SB1588 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 2.5V @ 7mA, 7A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 5000 @ 7A, 4V Maximum Power Dissipation: 80W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1004305-2SB1588
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 2.5V @ 7mA, 7A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 5000 @ 7A, 4V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS PNP DARL 150V 10A TO3PF - 681-2SB1588 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP DARL 150V 10A TO3PF
681-2SB1588
TRANS PNP DARL 150V 10A TO3PF 681-2SB1588
TRANS PNP DARL 150V 10A TO3PF

TRANS PNP DARL 150V 10A TO3PF

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1588 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1588
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1588
TRANS PNP DARL 150V 10A TO3PF

TRANS PNP DARL 150V 10A TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SB1588 2SB1588-ND 1004305-2SB1588 681-2SB1588 2SB1588
Product Name 150V 10A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SB1588 TRANS PNP DARL 150V 10A TO3PF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-3; TO-3P-3 Full Pack TO-3; SOT3; TO-3PF
Packing Method Bulk Bulk; Bulk
VCEO 150 volts 150 volts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data