Sanken Electric Co., Ltd. 150V 8A Bipolar Transistor 2SB1587

Description
TRANS PNP DARL 150V 8A TO3PF Product overview: 2SB1587 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1587 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP DARL 150V 8A TO3PF Product overview: 2SB1587 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1587 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 8A Bipolar Transistor
276-2SB1587
150V 8A Bipolar Transistor 276-2SB1587
TRANS PNP DARL 150V 8A TO3PF Product overview: 2SB1587 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1587 can be used for catalog matching and distributor lookup.

TRANS PNP DARL 150V 8A TO3PF Product overview: 2SB1587 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1587 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1587 - 1004304-2SB1587 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1587
1004304-2SB1587
TRANSISTORS - Transistors (BJT) - Single - 2SB1587 1004304-2SB1587
Manufacturer: Sanken Win Source Part Number: 1004304-2SB1587 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 65MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 2.5V @ 6mA, 6A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 5000 @ 6A, 4V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1004304-2SB1587
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 65MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 2.5V @ 6mA, 6A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 5000 @ 6A, 4V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SB1587-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1587-ND
Single Bipolar Transistors 2SB1587-ND
Bipolar (BJT) Transistor PNP - Darlington 150V 8A 65MHz 75W Through Hole TO-3PF

Bipolar (BJT) Transistor PNP - Darlington 150V 8A 65MHz 75W Through Hole TO-3PF

Buy Now Datasheet
TRANS PNP DARL 150V 8A TO3PF - 681-2SB1587 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP DARL 150V 8A TO3PF
681-2SB1587
TRANS PNP DARL 150V 8A TO3PF 681-2SB1587
TRANS PNP DARL 150V 8A TO3PF

TRANS PNP DARL 150V 8A TO3PF

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1587 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1587
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1587
TRANS PNP DARL 150V 8A TO3PF

TRANS PNP DARL 150V 8A TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SB1587 1004304-2SB1587 2SB1587-ND 681-2SB1587 2SB1587
Product Name 150V 8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1587 Single Bipolar Transistors TRANS PNP DARL 150V 8A TO3PF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-3; SOT3; TO-3PF TO-3; TO-3P-3 Full Pack
Packing Method Bulk Bulk; Bulk
VCEO 150 volts 150 volts
VCBO 160 volts
PD 75000 milliwatts
Unlock Full Specs
to access all available technical data