Manufacturer: Sanken
Win Source Part Number: 053713-2SB1560
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 2.5V @ 7mA, 7A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 5000 @ 7A, 4V
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Industrial
TRANS PNP DARL 150V 10A TO3P Product overview: 2SB1560 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1560 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 150V 10A 50MHz 100W Through Hole TO-3P
TRANS PNP DARL 150V 10A TO3P
TRANS PNP DARL 150V 10A TO3P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 053713-2SB1560 | 276-2SB1560 | 2SB1560-ND | 2SB1560 | 2SB1560 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1560 | 150V 10A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP - Darlington | PNP | PNP - Darlington; PNP | ||
| Package Type | TO-3; SOT3; TO-3P | Bulk | TO-3; TO-3P-3, SC-65-3 | TO-3; TO-3P-3, SC-65-3 | |
| Packing Method | Bulk | Bulk; Bulk | |||
| VCEO | 150 volts | 150 volts | 150 volts | ||
| VCBO | 160 volts |