Sanken Electric Co., Ltd. 120V 16A Bipolar Transistor 2SB1420

Description
TRANS PNP DARL 120V 16A TO3P Product overview: 2SB1420 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1420 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP DARL 120V 16A TO3P Product overview: 2SB1420 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1420 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 16A Bipolar Transistor
276-2SB1420
120V 16A Bipolar Transistor 276-2SB1420
TRANS PNP DARL 120V 16A TO3P Product overview: 2SB1420 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1420 can be used for catalog matching and distributor lookup.

TRANS PNP DARL 120V 16A TO3P Product overview: 2SB1420 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1420 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SB1420-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1420-ND
Single Bipolar Transistors 2SB1420-ND
Bipolar (BJT) Transistor PNP - Darlington 120V 16A 50MHz 80W Through Hole TO-3P

Bipolar (BJT) Transistor PNP - Darlington 120V 16A 50MHz 80W Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1420 - 053711-2SB1420 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1420
053711-2SB1420
TRANSISTORS - Transistors (BJT) - Single - 2SB1420 053711-2SB1420
Manufacturer: Sanken Win Source Part Number: 053711-2SB1420 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 1.5V @ 16mA, 8A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 2000 @ 8A, 4V Maximum Power Dissipation: 80W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 053711-2SB1420
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 16mA, 8A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 8A, 4V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1420 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1420
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1420
TRANS PNP DARL 120V 16A TO3P

TRANS PNP DARL 120V 16A TO3P

Supplier's Site
TRANS PNP DARL 120V 16A TO3P - 681-2SB1420 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP DARL 120V 16A TO3P
681-2SB1420
TRANS PNP DARL 120V 16A TO3P 681-2SB1420
TRANS PNP DARL 120V 16A TO3P

TRANS PNP DARL 120V 16A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-2SB1420 2SB1420-ND 053711-2SB1420 2SB1420 681-2SB1420
Product Name 120V 16A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SB1420 Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP DARL 120V 16A TO3P
Package Type Bulk TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P
Packing Method Bulk Bulk; Bulk
VCEO 120 volts 120 volts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data