Manufacturer: Sanken
Win Source Part Number: 053831-2SB1382
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 16mA, 8A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 8A, 4V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
TRANS PNP DARL 120V 16A TO3PF Product overview: 2SB1382 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1382 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 120V 16A 50MHz 75W Through Hole TO-3PF
TRANS PNP DARL 120V 16A TO3PF
TRANS PNP DARL 120V 16A TO3PF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 053831-2SB1382 | 276-2SB1382 | 2SB1382-ND | 681-2SB1382 | 2SB1382 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1382 | 120V 16A Bipolar Transistor | Single Bipolar Transistors | TRANS PNP DARL 120V 16A TO3PF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP - Darlington | PNP | PNP; PNP | ||
| Package Type | TO-3; SOT3; TO-3PF | Bulk | TO-3; TO-3P-3 Full Pack | ||
| Packing Method | Bulk | Bulk; Bulk | |||
| VCEO | 120 volts | 120 volts | |||
| VCBO | 120 volts |