The 2SA2223 is a PNP bipolar junction transistor designed for high-power applications, featuring a maximum collector-emitter voltage (V_{CEO}) of -230 V and a maximum collector current (I_{C}) of -15 A. It has a power dissipation capability of 160 W and operates effectively at a transition frequency of 35 MHz, making it suitable for audio power amplifier applications. The transistor exhibits constant h_{FE} characteristics across a wide current range, with a minimum DC current gain (h_{FE}) of 40 at 5 A and 4 V. The device is housed in a TO-3P package and is compliant with RoHS standards. Its operating junction temperature can reach up to 150 °C, and it has a low collector cutoff current of 10 µA. This product is complementary to the 2SC6145 and is suitable for engineers looking for reliable performance in audio amplification circuits.
Win Source Part Number: 1036647-2SA2223
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 500
Power - Max: 160 W
Voltage - Collector Emitter Breakdown (Max): 230 V
Current - Collector (Ic) (Max): 15 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 500mA, 5A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 5A, 4V
Frequency - Transition: 35MHz
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): FJP1943RTU; TTC5200(Q); 2SC5200-O(Q); 2SC5200N(S1,E,S); FJPF1943RTU; NJL0302DG2SA2223 DK;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Sanken
Other Names: 2SA2223 DK
Product Status: Obsolete
Bipolar (BJT) Transistor PNP 230V 15A 35MHz 160W Through Hole TO-3P
TRANS PNP 230V 15A TO3P
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1036647-2SA2223 | 2SA2223-ND | 2SA2223 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-3; SOT3 | TO-3; TO-3P-3, SC-65-3 | |
| IC(max) | 15000 milliamps | 15000 milliamps | |
| Power Gain | 40 dB | ||
| Operating Frequency | 35 MHz |