Sanken Electric Co., Ltd. 230V 15A Bipolar Transistor 2SA2151A

Description
TRANS PNP 230V 15A TO3P Product overview: 2SA2151A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2151A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 230V 15A TO3P Product overview: 2SA2151A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2151A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
230V 15A Bipolar Transistor
276-2SA2151A
230V 15A Bipolar Transistor 276-2SA2151A
TRANS PNP 230V 15A TO3P Product overview: 2SA2151A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2151A can be used for catalog matching and distributor lookup.

TRANS PNP 230V 15A TO3P Product overview: 2SA2151A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2151A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SA2151A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA2151A-ND
Single Bipolar Transistors 2SA2151A-ND
Bipolar (BJT) Transistor PNP 230V 15A 20MHz 160W Through Hole TO-3P

Bipolar (BJT) Transistor PNP 230V 15A 20MHz 160W Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA2151A - 762432-2SA2151A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2151A
762432-2SA2151A
TRANSISTORS - Transistors (BJT) - Single - 2SA2151A 762432-2SA2151A
Manufacturer: Sanken Win Source Part Number: 762432-2SA2151A Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3, SC-65-3 Power - Max: 160W Transistor Type: PNP Frequency - Transition: 20MHz Family Name: 2SA2151A Categories: Discrete Semiconductor Products Manufacturer Package: TO-3P Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 230V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 500mA, 5A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 3A, 4V Introduction Date: January 26, 2007 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 762432-2SA2151A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 160W
Transistor Type: PNP
Frequency - Transition: 20MHz
Family Name: 2SA2151A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 230V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 500mA, 5A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 3A, 4V
Introduction Date: January 26, 2007
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA2151A - 1124647-2SA2151A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2151A
1124647-2SA2151A
TRANSISTORS - Transistors (BJT) - Single - 2SA2151A 1124647-2SA2151A
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1124647-2SA2151A Manufacturer Homepage: www.allegromicro.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1124647-2SA2151A
Manufacturer Homepage: www.allegromicro.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA2151A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2151A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2151A
TRANS PNP 230V 15A TO3P

TRANS PNP 230V 15A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 276-2SA2151A 2SA2151A-ND 762432-2SA2151A 1124647-2SA2151A 2SA2151A
Product Name 230V 15A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA2151A TRANSISTORS - Transistors (BJT) - Single - 2SA2151A Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-3; TO-3P-3, SC-65-3 TO-3; SOT3 SOT3
Packing Method Bulk Bulk; Bulk
VCEO 230 volts 230 volts
Unlock Full Specs
to access all available technical data