TRANS PNP 200V 15A TO3P Product overview: 2SA2151 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2151 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 762431-2SA2151
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 160W
Transistor Type: PNP
Frequency - Transition: 20MHz
Family Name: 2SA2151
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 200V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 500mA, 5A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 3A, 4V
Introduction Date: January 26, 2007
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1124646-2SA2151
Manufacturer Homepage: www.allegromicro.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 200V 15A 20MHz 160W Through Hole TO-3P
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Transistors |
| Product Number | 276-2SA2151 | 762431-2SA2151 | 1124646-2SA2151 | 2SA2151-ND |
| Product Name | 200V 15A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA2151 | TRANSISTORS - Transistors (BJT) - Single - 2SA2151 | Single Bipolar Transistors |
| Package Type | Bulk | TO-3; SOT3 | SOT3 | TO-3; TO-3P-3, SC-65-3 |