Manufacturer: Sanken
Win Source Part Number: 762405-2SA1909
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Power - Max: 80W
Transistor Type: PNP
Frequency - Transition: 20MHz
Family Name: 2SA1909
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 140V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 500mA, 5A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 3A, 4V
Alternative Parts (Cross-Reference): FJAF4210O; FJAF4210Y; 2SB1361P; ;
Introduction Date: July 07, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 140V 10A 20MHz 80W Through Hole TO-3PF
TRANS PNP 140V 10A TO3PF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 762405-2SA1909 | 2SA1909-ND | 2SA1909 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1909 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |