Bipolar (BJT) Transistor PNP 120V 8A 20MHz 75W Through Hole TO-3PF
TRANS PNP 120V 8A TO3PF Product overview: 2SA1908 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1908 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 762404-2SA1908
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Power - Max: 75W
Transistor Type: PNP
Frequency - Transition: 20MHz
Family Name: 2SA1908
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 300mA, 3A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 3A, 4V
Alternative Parts (Cross-Reference): TIP34C; 2SB816-E; 2SA1804R;
Introduction Date: July 07, 1999
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
TRANS PNP 120V 8A TO3PF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SA1908-ND | 276-2SA1908 | 762404-2SA1908 | 2SA1908 |
| Product Name | Single Bipolar Transistors | 120V 8A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1908 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | TO-3; TO-3P-3 Full Pack | Bulk | TO-3; SOT3 | |
| Packing Method | Bulk | Bulk; Bulk | ||
| IC(max) | 8000 milliamps | 8000 milliamps |