Sanken Electric Co., Ltd. TRANSISTORS - Transistors (BJT) - Single - 2SA1860 2SA1860

Description
Manufacturer: Sanken Win Source Part Number: 762397-2SA1860 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 80W Transistor Type: PNP Frequency - Transition: 50MHz Family Name: 2SA1860 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3PF Current - Collector (Ic) (Maximum): 14A Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 500mA, 5A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 5A, 4V Alternative Parts (Cross-Reference): 2SB1421; Introduction Date: July 07, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 762397-2SA1860 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 80W Transistor Type: PNP Frequency - Transition: 50MHz Family Name: 2SA1860 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3PF Current - Collector (Ic) (Maximum): 14A Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 500mA, 5A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 5A, 4V Alternative Parts (Cross-Reference): 2SB1421; Introduction Date: July 07, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1860 - 762397-2SA1860 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1860
762397-2SA1860
TRANSISTORS - Transistors (BJT) - Single - 2SA1860 762397-2SA1860
Manufacturer: Sanken Win Source Part Number: 762397-2SA1860 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 80W Transistor Type: PNP Frequency - Transition: 50MHz Family Name: 2SA1860 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3PF Current - Collector (Ic) (Maximum): 14A Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 500mA, 5A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 5A, 4V Alternative Parts (Cross-Reference): 2SB1421; Introduction Date: July 07, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 762397-2SA1860
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Power - Max: 80W
Transistor Type: PNP
Frequency - Transition: 50MHz
Family Name: 2SA1860
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Current - Collector (Ic) (Maximum): 14A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 500mA, 5A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 5A, 4V
Alternative Parts (Cross-Reference): 2SB1421;
Introduction Date: July 07, 1999
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SA1860-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1860-ND
Single Bipolar Transistors 2SA1860-ND
Bipolar (BJT) Transistor PNP 150V 14A 50MHz 80W Through Hole TO-3PF

Bipolar (BJT) Transistor PNP 150V 14A 50MHz 80W Through Hole TO-3PF

Buy Now Datasheet
TRANS PNP 150V 14A TO-3PF - 681-2SA1860 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 150V 14A TO-3PF
681-2SA1860
TRANS PNP 150V 14A TO-3PF 681-2SA1860
TRANS PNP 150V 14A TO-3PF

TRANS PNP 150V 14A TO-3PF

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1860 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1860
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1860
TRANS PNP 150V 14A TO3PF

TRANS PNP 150V 14A TO3PF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors
Product Number 762397-2SA1860 2SA1860-ND 681-2SA1860 2SA1860
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1860 Single Bipolar Transistors TRANS PNP 150V 14A TO-3PF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type TO-3; SOT3 TO-3; TO-3P-3 Full Pack
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156515 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistors - BC846BW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers