TRANS PNP 150V 2A TO220F Product overview: 2SA1859 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1859 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 005777-2SA1859
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 180V
Max Vce (sat): 1V @ 70mA, 700mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 700mA, 10V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 150V 2A 60MHz 20W Through Hole TO-220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-2SA1859 | 005777-2SA1859 | 2SA1859-ND |
| Product Name | 150V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1859 | Single Bipolar Transistors |
| Package Type | Bulk | TO-220; SOT3; TO-220F | TO-220; TO-220-3 Full Pack |
| Packing Method | Bulk | ||
| IC(max) | 2000 milliamps | ||
| VCEO | 150 volts |