Sanken Electric Co., Ltd. TRANSISTORS - Transistors (BJT) - Single - 2SA1725 2SA1725

Description
Manufacturer: Sanken Win Source Part Number: 053708-2SA1725 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 50 @ 2A, 4V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 053708-2SA1725 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 50 @ 2A, 4V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1725 - 053708-2SA1725 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1725
053708-2SA1725
TRANSISTORS - Transistors (BJT) - Single - 2SA1725 053708-2SA1725
Manufacturer: Sanken Win Source Part Number: 053708-2SA1725 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 50 @ 2A, 4V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 053708-2SA1725
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 2A, 4V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80V 6A Bipolar Transistor
276-2SA1725
80V 6A Bipolar Transistor 276-2SA1725
TRANS PNP 80V 6A TO220F Product overview: 2SA1725 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1725 can be used for catalog matching and distributor lookup.

TRANS PNP 80V 6A TO220F Product overview: 2SA1725 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1725 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SA1725-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1725-ND
Single Bipolar Transistors 2SA1725-ND
Bipolar (BJT) Transistor PNP 80V 6A 20MHz 30W Through Hole TO-220F

Bipolar (BJT) Transistor PNP 80V 6A 20MHz 30W Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1725 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1725
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1725
TRANS PNP 80V 6A TO220F

TRANS PNP 80V 6A TO220F

Supplier's Site
TRANS PNP 80V 6A TO220F - 681-2SA1725 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 80V 6A TO220F
681-2SA1725
TRANS PNP 80V 6A TO220F 681-2SA1725
TRANS PNP 80V 6A TO220F

TRANS PNP 80V 6A TO220F

Supplier's Site
Single Bipolar Transistors - 2SA1725 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SA1725
Single Bipolar Transistors 2SA1725
TRANS PNP 80V 6A TO220F

TRANS PNP 80V 6A TO220F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 053708-2SA1725 276-2SA1725 2SA1725-ND 2SA1725 681-2SA1725 2SA1725
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1725 80V 6A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 80V 6A TO220F Single Bipolar Transistors
Polarity PNP; PNP PNP PNP; PNP PNP; PNP
Package Type TO-220; SOT3; TO-220F Bulk TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Packing Method Bulk Bulk; Bulk
IC(max) 6000 milliamps 6000 milliamps 6000 milliamps
VCEO 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846S/DG/B4F - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
Bipolar Transistors - 1220658 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details
30V 0.1A SOT23 Bipolar Transistor - 276-BC858BL3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers