TRANS PNP 140V 10A TO3P Product overview: 2SA1695 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1695 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 140V 10A 20MHz 100W Through Hole TO-3P
Manufacturer: Sanken
Win Source Part Number: 197485-2SA1695
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 500mV @ 500mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 3A, 4V
Maximum Power Dissipation: 100W
Alternative Parts (Cross-Reference): 2STW1695; 2SA1303; FJAF4210Y;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-2SA1695 | 2SA1695-ND | 197485-2SA1695 |
| Product Name | 140V 10A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SA1695 |
| Package Type | Bulk | TO-3; TO-3P-3 Full Pack | TO-3; SOT3; TO-3P |
| Packing Method | Bulk | ||
| IC(max) | 10000 milliamps | ||
| VCEO | 140 volts |