TRANS PNP 120V 8A TO3P Product overview: 2SA1694 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1694 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1004179-2SA1694
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 300mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 3A, 4V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 120V 8A 20MHz 80W Through Hole TO-3P
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-2SA1694 | 1004179-2SA1694 | 2SA1694-ND |
| Product Name | 120V 8A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1694 | Single Bipolar Transistors |
| Package Type | Bulk | TO-3; SOT3; TO-3P | TO-3; TO-3P-3 Full Pack |
| Packing Method | Bulk | ||
| IC(max) | 8000 milliamps | ||
| VCEO | 120 volts |