Sanken Electric Co., Ltd. Single Bipolar Transistors 2SA1693

Description
Bipolar (BJT) Transistor PNP 80V 6A 20MHz 60W Through Hole TO-3P
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 6A 20MHz 60W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1693-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1693-ND
Single Bipolar Transistors 2SA1693-ND
Bipolar (BJT) Transistor PNP 80V 6A 20MHz 60W Through Hole TO-3P

Bipolar (BJT) Transistor PNP 80V 6A 20MHz 60W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
80V 6A Bipolar Transistor
276-2SA1693
80V 6A Bipolar Transistor 276-2SA1693
TRANS PNP 80V 6A TO3P Product overview: 2SA1693 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1693 can be used for catalog matching and distributor lookup.

TRANS PNP 80V 6A TO3P Product overview: 2SA1693 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1693 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1693 - 1004178-2SA1693 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1693
1004178-2SA1693
TRANSISTORS - Transistors (BJT) - Single - 2SA1693 1004178-2SA1693
Manufacturer: Sanken Win Source Part Number: 1004178-2SA1693 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.5V @ 200mA, 2A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 50 @ 2A, 4V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1004178-2SA1693
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 200mA, 2A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 2A, 4V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1693 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1693
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1693
TRANS PNP 80V 6A TO3P

TRANS PNP 80V 6A TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SA1693-ND 276-2SA1693 1004178-2SA1693 2SA1693
Product Name Single Bipolar Transistors 80V 6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA1693 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type TO-3; TO-3P-3 Full Pack Bulk TO-3; SOT3; TO-3P
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data